22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
Manufacturer: KOA Speer
Win Source Part Number: 756127-RN732ATTD2202
Manufacturer Homepage: www.koaspeer.com
Reference case: 5k pcs/Per Reel
Reference Date Code: 12+/Rohs
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
RES 22K OHM 0.1% 1/10W 0805 Product overview: RN732ATTD2202B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ATTD2202B25 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RN732ATTD2202B25TR-ND | 756127-RN732ATTD2202B25 | 52-RN732ATTD2202B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - RN732ATTD2202B25 | 10W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film | |
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) | |
| Tolerance | 0.1000 +/- % |