KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732ATTD1301B25

Description
1.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732ATTD1301B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732ATTD1301B25TR-ND
Chip Resistor - Surface Mount 2019-RN732ATTD1301B25TR-ND
1.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

1.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1.3kOhm,0805,0.1%,25 ppm,100mW,100V - 430-RN732ATTD1301B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1.3kOhm,0805,0.1%,25 ppm,100mW,100V
430-RN732ATTD1301B25
Thin Film Resistors - SMD 1.3kOhm,0805,0.1%,25 ppm,100mW,100V 430-RN732ATTD1301B25
Thin Film Resistors - SMD 1.3kOhm,0805,0.1%,25 ppm,100mW,100V

Thin Film Resistors - SMD 1.3kOhm,0805,0.1%,25 ppm,100mW,100V

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732ATTD1301B25TR-ND 430-RN732ATTD1301B25
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1.3kOhm,0805,0.1%,25 ppm,100mW,100V
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details