The RN732ATTD1240F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 124 ohms with a tolerance of ±1%. It is designed for applications requiring a power rating of 1/10W (0.1W) at an ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component is packaged in the 0805 size format, which measures approximately 2.0mm x 1.25mm. The resistor operates effectively within a temperature range of -55°C to +155°C, with a maximum overload voltage of 50V. The temperature coefficient of resistance (TCR) is specified at ±100 ppm/°C, ensuring stable performance across varying temperatures. Engineers should note that the product is marked as end-of-life, with the last time to buy indicated as September 30, 2022, and a recommended replacement part is the RN73R series. This information is crucial for long-term project planning and component sourcing.
124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thin Film
RES 124 OHM 1% 1/10W 0805
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732ATTD1240F10TR-ND | RN732ATTD1240F10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 124 ohms | 124 ohms |