KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN732ALTD1500B25 RN732ALTD1500B25

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088780-RN732ALTD150 0B25 Termination: SMD/SMT Voltage Rating: 100 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 500 µm Weight: 5.499807 mg Resistance: 150 Ω Power Rating: 100 mW Width: 1.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088780-RN732ALTD150 0B25 Termination: SMD/SMT Voltage Rating: 100 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 500 µm Weight: 5.499807 mg Resistance: 150 Ω Power Rating: 100 mW Width: 1.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN732ALTD1500B25 - 1088780-RN732ALTD1500B25 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN732ALTD1500B25
1088780-RN732ALTD1500B25
Chip Resistor - Surface Mount - RN732ALTD1500B25 1088780-RN732ALTD1500B25
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088780-RN732ALTD150 0B25 Termination: SMD/SMT Voltage Rating: 100 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 500 µm Weight: 5.499807 mg Resistance: 150 Ω Power Rating: 100 mW Width: 1.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088780-RN732ALTD1500B25
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 500 µm
Weight: 5.499807 mg
Resistance: 150 Ω
Power Rating: 100 mW
Width: 1.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1088780-RN732ALTD1500B25
Product Name Chip Resistor - Surface Mount - RN732ALTD1500B25
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567527 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details