KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731JTTD8200D10

Description
RES 820 OHM 0.5% 1/16W 0603
Description
RES 820 OHM 0.5% 1/16W 0603
Datasheet
Datasheet Summary
Powered by GS/AI

The RN731JTTD8200D10 is a surface mount chip resistor manufactured by Lingto Electronic Limited, featuring a nominal resistance of 820 ohms with a tolerance of ±0.5%. It is designed for applications requiring a power rating of 0.063W at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The resistor is packaged in a 0603 size format, which is commonly used in various electronic applications. It is important to note that this part has reached its end of life, with the last time to buy being September 30, 2022, and the recommended replacement is the RN73R series. Engineers should consider this resistor for projects that require precise resistance values and reliable performance in compact designs, while also being aware of its discontinuation status.

Datasheet Summary
Powered by GS/AI

The RN731JTTD8200D10 is a surface mount chip resistor manufactured by Lingto Electronic Limited, featuring a nominal resistance of 820 ohms with a tolerance of ±0.5%. It is designed for applications requiring a power rating of 0.063W at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The resistor is packaged in a 0603 size format, which is commonly used in various electronic applications. It is important to note that this part has reached its end of life, with the last time to buy being September 30, 2022, and the recommended replacement is the RN73R series. Engineers should consider this resistor for projects that require precise resistance values and reliable performance in compact designs, while also being aware of its discontinuation status.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN731JTTD8200D10 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN731JTTD8200D10
Chip Resistor - Surface Mount RN731JTTD8200D10
RES 820 OHM 0.5% 1/16W 0603

RES 820 OHM 0.5% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number RN731JTTD8200D10
Product Name Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details