The RN731JTTD6980D10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 698 ohms with a tolerance of ±0.5%. It is designed for applications requiring precise resistance values and is suitable for use in various electronic circuits. The resistor has a power rating of 0.063W at a rated ambient temperature of 70°C, with a maximum terminal part temperature of 75°C. This component utilizes a nickel chromium thin film resistor element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, ensuring reliability in diverse conditions. The RN731 series also includes a derating curve for power ratings at elevated temperatures, which is crucial for maintaining performance in high-temperature environments. Engineers should consider this resistor for applications that demand high precision and stability, particularly in compact surface mount designs.
698 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
RES 698 OHM 0.5% 1/16W 0603
RES 698 OHM 0.5% 1/16W 0603
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RN731JTTD6980D10TR-ND | RN731JTTD6980D10 | RN731JTTD6980D10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 698 ohms | 698 ohms | 698 ohms |