The RN731JTTD6811D10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 6.81 kΩ with a tolerance of ±0.5%. It is constructed with a nickel chromium thin film resistor element and is compliant with EU RoHS requirements due to its lead-free terminations. The resistor is rated for a power dissipation of 0.063W at an ambient temperature of 70°C, with a maximum operating temperature of 155°C. The device is suitable for applications requiring high precision and reliability, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The RN731 series is designed for surface mounting and is available in a 0603 package size. It is important to note that this part has reached its end of life, with the last time to buy being September 30, 2022, and the recommended replacement is the RN73R series.
6.81 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
RES 6.81K OHM 0.5% 1/16W 0603
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN731JTTD6811D10TR-ND | RN731JTTD6811D10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |