KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731JTTD6651B05

Description
6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731JTTD6651B05TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD6651B05TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD6651B05TR-ND
6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RN731JTTD6651B05TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details