KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731JTTD5600B25

Description
560 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
560 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731JTTD5600B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD5600B25TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD5600B25TR-ND
560 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

560 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 560Ohm,0603,0.1%,25p pm,63mW,50V - 430-RN731JTTD5600B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 560Ohm,0603,0.1%,25p pm,63mW,50V
430-RN731JTTD5600B25
Thin Film Resistors - SMD 560Ohm,0603,0.1%,25p pm,63mW,50V 430-RN731JTTD5600B25
Thin Film Resistors - SMD 560Ohm,0603,0.1%,25p pm,63mW,50V

Thin Film Resistors - SMD 560Ohm,0603,0.1%,25p pm,63mW,50V

Supplier's Site
Chip Resistor - Surface Mount - RN731JTTD5600B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN731JTTD5600B25
Chip Resistor - Surface Mount RN731JTTD5600B25
RES 560 OHM 0.1% 1/16W 0603

RES 560 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RN731JTTD5600B25TR-ND 430-RN731JTTD5600B25 RN731JTTD5600B25
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 560Ohm,0603,0.1%,25p pm,63mW,50V Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details