KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN731JTTD39R0B25 RN731JTTD39R0B25

Description
Manufacturer: KOA Speer Win Source Part Number: 726477-RN731JTTD39R0 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: 10+/Rohs Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 726477-RN731JTTD39R0 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: 10+/Rohs Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN731JTTD39R0B25
726477-RN731JTTD39R0B25
Chip Resistor - Surface Mount - RN731JTTD39R0B25 726477-RN731JTTD39R0B25
Manufacturer: KOA Speer Win Source Part Number: 726477-RN731JTTD39R0 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: 10+/Rohs Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 726477-RN731JTTD39R0B25
Manufacturer Homepage: www.koaspeer.com
Reference case: 5k pcs/Per Reel
Reference Date Code: 10+/Rohs
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
39 OHM 16W Resistor - 52-RN731JTTD39R0B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39 OHM 16W Resistor
52-RN731JTTD39R0B25
39 OHM 16W Resistor 52-RN731JTTD39R0B25
RES 39 OHM 0.1% 1/16W 0603 Product overview: RN731JTTD39R0B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD39R0B25 can be used for catalog matching and distributor lookup.

RES 39 OHM 0.1% 1/16W 0603 Product overview: RN731JTTD39R0B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD39R0B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 726477-RN731JTTD39R0B25 52-RN731JTTD39R0B25
Product Name Chip Resistor - Surface Mount - RN731JTTD39R0B25 39 OHM 16W Resistor
Mounting / Packaging 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details