KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731JTTD3902B25

Description
39 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
39 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731JTTD3902B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD3902B25TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD3902B25TR-ND
39 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

39 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 39kOhm,0603,0.1%,25p pm,63mW,50V - 430-RN731JTTD3902B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 39kOhm,0603,0.1%,25p pm,63mW,50V
430-RN731JTTD3902B25
Thin Film Resistors - SMD 39kOhm,0603,0.1%,25p pm,63mW,50V 430-RN731JTTD3902B25
Thin Film Resistors - SMD 39kOhm,0603,0.1%,25p pm,63mW,50V

Thin Film Resistors - SMD 39kOhm,0603,0.1%,25p pm,63mW,50V

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN731JTTD3902B25TR-ND 430-RN731JTTD3902B25
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 39kOhm,0603,0.1%,25p pm,63mW,50V
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6193FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details