The RN731JTTD3652F10 is a surface mount chip resistor manufactured by Lingto Electronic Limited, featuring a nominal resistance of 36.5 kΩ with a tolerance of ±1%. It is designed for applications requiring a power rating of 1/16W (0.063W) at a rated ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. This resistor operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The maximum overload voltage is specified at 50V. The RN731 series is noted for its reliability, with performance characteristics including resistance to solder heat and moisture resistance, ensuring durability in various applications. Engineers should consider this resistor for projects that require precise resistance values and reliable performance in compact electronic designs.
36.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
RES 36.5K OHM 1% 1/16W 0603
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN731JTTD3652F10TR-ND | RN731JTTD3652F10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |