KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731JTTD3002B25

Description
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731JTTD3002B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD3002B25TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD3002B25TR-ND
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 30kOhm,0603,0.1%,25p pm,63mW,50V - 430-RN731JTTD3002B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 30kOhm,0603,0.1%,25p pm,63mW,50V
430-RN731JTTD3002B25
Thin Film Resistors - SMD 30kOhm,0603,0.1%,25p pm,63mW,50V 430-RN731JTTD3002B25
Thin Film Resistors - SMD 30kOhm,0603,0.1%,25p pm,63mW,50V

Thin Film Resistors - SMD 30kOhm,0603,0.1%,25p pm,63mW,50V

Supplier's Site
Chip Resistor - Surface Mount - RN731JTTD3002B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN731JTTD3002B25
Chip Resistor - Surface Mount RN731JTTD3002B25
RES 30K OHM 0.1% 1/16W 0603

RES 30K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RN731JTTD3002B25TR-ND 430-RN731JTTD3002B25 RN731JTTD3002B25
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 30kOhm,0603,0.1%,25p pm,63mW,50V Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573177 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details