The RN731JTTD2800D10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 280 ohms with a tolerance of ±0.5%. It is designed for applications requiring a power rating of 0.063W at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The operating temperature range for this resistor is -55°C to +155°C, and it exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The device is packaged in a 0603 size format, which is common for compact electronic applications. The RN731 series is known for its reliability and performance, making it a viable choice for engineers looking for precision resistors in their projects. It is important to note that this part number is marked as end-of-life, with the last time to buy being September 30, 2022, and a recommended replacement part is the RN73R series.
280 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
RES 280 OHM 0.5% 1/16W 0603
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN731JTTD2800D10TR-ND | RN731JTTD2800D10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 280 ohms | 280 ohms |