KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN731JTTD2701B25 RN731JTTD2701B25

Description
Manufacturer: KOA Speer Win Source Part Number: 932324-RN731JTTD2701 B25 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 2.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film Package: Reel - TR Package: 0603 (1608 Metric) Family Name: RN731J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932324-RN731JTTD2701 B25 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 2.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film Package: Reel - TR Package: 0603 (1608 Metric) Family Name: RN731J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN731JTTD2701B25
932324-RN731JTTD2701B25
Chip Resistor - Surface Mount - RN731JTTD2701B25 932324-RN731JTTD2701B25
Manufacturer: KOA Speer Win Source Part Number: 932324-RN731JTTD2701 B25 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 2.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film Package: Reel - TR Package: 0603 (1608 Metric) Family Name: RN731J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030

Manufacturer: KOA Speer
Win Source Part Number: 932324-RN731JTTD2701B25
Series: RN73
Operating Temperature Range: -55°C ~ 155°C
Features: 2.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Package: Reel - TR
Package: 0603 (1608 Metric)
Family Name: RN731J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030

Buy Now Datasheet
16W Resistor - 52-RN731JTTD2701B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.7K OHM 0.1% 1/16W 0603 Product overview: RN731JTTD2701B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD2701B25 can be used for catalog matching and distributor lookup.

RES 2.7K OHM 0.1% 1/16W 0603 Product overview: RN731JTTD2701B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD2701B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RN731JTTD2701B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD2701B25TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD2701B25TR-ND
2.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

2.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN731JTTD2701B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN731JTTD2701B25
Chip Resistor - Surface Mount RN731JTTD2701B25
RES 2.7K OHM 0.1% 1/16W 0603

RES 2.7K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Thin Film Resistors - SMD 2.7kOhm,0603,0.1%,25 ppm,63mW,50V - 430-RN731JTTD2701B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 2.7kOhm,0603,0.1%,25 ppm,63mW,50V
430-RN731JTTD2701B25
Thin Film Resistors - SMD 2.7kOhm,0603,0.1%,25 ppm,63mW,50V 430-RN731JTTD2701B25
Thin Film Resistors - SMD 2.7kOhm,0603,0.1%,25 ppm,63mW,50V

Thin Film Resistors - SMD 2.7kOhm,0603,0.1%,25 ppm,63mW,50V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 932324-RN731JTTD2701B25 52-RN731JTTD2701B25 2019-RN731JTTD2701B25TR-ND RN731JTTD2701B25 430-RN731JTTD2701B25
Product Name Chip Resistor - Surface Mount - RN731JTTD2701B25 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistors - SMD 2.7kOhm,0603,0.1%,25 ppm,63mW,50V
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 2700 ohms 2700 ohms 2700 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers