RES 2.2K OHM 0.1% 1/16W 0603 Product overview: RN731JTTD2201B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD2201B25 can be used for catalog matching and distributor lookup.
Manufacturer: KOA Speer
Win Source Part Number: 756121-RN731JTTD2201
Manufacturer Homepage: www.koaspeer.com
Reference case: 5k pcs/Per Reel
Reference Date Code: 12+/Rohs
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RN731JTTD2201B25 | 756121-RN731JTTD2201B25 | 2019-RN731JTTD2201B25TR-ND |
| Product Name | 16W Resistor | Chip Resistor - Surface Mount - RN731JTTD2201B25 | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film | Thin Film (Chip) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | |
| Resistance Range | 2200 ohms | ||
| Operating DC Voltage | 75 volts | ||
| Operating AC Voltage | 75 volts |