KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731JTTD2200B25

Description
220 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
220 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731JTTD2200B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD2200B25TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD2200B25TR-ND
220 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

220 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN731JTTD2200B25
726476-RN731JTTD2200B25
Chip Resistor - Surface Mount - RN731JTTD2200B25 726476-RN731JTTD2200B25
Manufacturer: KOA Speer Win Source Part Number: 726476-RN731JTTD2200 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: 14+/Rohs Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 726476-RN731JTTD2200B25
Manufacturer Homepage: www.koaspeer.com
Reference case: 5k pcs/Per Reel
Reference Date Code: 14+/Rohs
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
220 OHM 16W Resistor - 52-RN731JTTD2200B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM 16W Resistor
52-RN731JTTD2200B25
220 OHM 16W Resistor 52-RN731JTTD2200B25
RES 220 OHM 0.1% 1/16W 0603 Product overview: RN731JTTD2200B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD2200B25 can be used for catalog matching and distributor lookup.

RES 220 OHM 0.1% 1/16W 0603 Product overview: RN731JTTD2200B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD2200B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistors - SMD 220Ohm,0603,0.1%,25p pm,63mW,50V - 430-RN731JTTD2200B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 220Ohm,0603,0.1%,25p pm,63mW,50V
430-RN731JTTD2200B25
Thin Film Resistors - SMD 220Ohm,0603,0.1%,25p pm,63mW,50V 430-RN731JTTD2200B25
Thin Film Resistors - SMD 220Ohm,0603,0.1%,25p pm,63mW,50V

Thin Film Resistors - SMD 220Ohm,0603,0.1%,25p pm,63mW,50V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RN731JTTD2200B25TR-ND 726476-RN731JTTD2200B25 52-RN731JTTD2200B25 430-RN731JTTD2200B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RN731JTTD2200B25 220 OHM 16W Resistor Thin Film Resistors - SMD 220Ohm,0603,0.1%,25p pm,63mW,50V
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details