KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN731JTTD2001B50 RN731JTTD2001B50

Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 804740-RN731JTTD2001 B50 Packaging: Reel Features: Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 804740-RN731JTTD2001 B50 Packaging: Reel Features: Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN731JTTD2001B50
804740-RN731JTTD2001B50
Chip Resistor - Surface Mount - RN731JTTD2001B50 804740-RN731JTTD2001B50
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 804740-RN731JTTD2001 B50 Packaging: Reel Features: Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 804740-RN731JTTD2001B50
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
16W Resistor - 52-RN731JTTD2001B50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2K OHM 0.1% 1/16W 0603 Product overview: RN731JTTD2001B50 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD2001B50 can be used for catalog matching and distributor lookup.

RES 2K OHM 0.1% 1/16W 0603 Product overview: RN731JTTD2001B50 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD2001B50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RN731JTTD2001B50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD2001B50TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD2001B50TR-ND
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 804740-RN731JTTD2001B50 52-RN731JTTD2001B50 2019-RN731JTTD2001B50TR-ND
Product Name Chip Resistor - Surface Mount - RN731JTTD2001B50 16W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676346-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details