KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731JTTD1740D10

Description
174 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote
Description
174 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN731JTTD1740D10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 174 ohms with a tolerance of ±0.5%. It is designed for applications requiring a power rating of 0.063W at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. This component operates effectively within a temperature range of -55°C to +155°C and has a maximum overload voltage of 50V. The resistor is available in a 0603 package size, which is commonly used in compact electronic designs. The RN731 series is noted for its reliability and performance, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. Engineers should consider this resistor for applications that require precise resistance values and stable performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The RN731JTTD1740D10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 174 ohms with a tolerance of ±0.5%. It is designed for applications requiring a power rating of 0.063W at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. This component operates effectively within a temperature range of -55°C to +155°C and has a maximum overload voltage of 50V. The resistor is available in a 0603 package size, which is commonly used in compact electronic designs. The RN731 series is noted for its reliability and performance, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. Engineers should consider this resistor for applications that require precise resistance values and stable performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731JTTD1740D10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD1740D10TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD1740D10TR-ND
174 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

174 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN731JTTD1740D10 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN731JTTD1740D10
Chip Resistor - Surface Mount RN731JTTD1740D10
RES 174 OHM 0.5% 1/16W 0603

RES 174 OHM 0.5% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN731JTTD1740D10TR-ND RN731JTTD1740D10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details