KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731JTTD1601B10

Description
1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731JTTD1601B10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD1601B10TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD1601B10TR-ND
1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
16W Resistor - 52-RN731JTTD1601B10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.6K OHM 0.1% 1/16W 0603 Product overview: RN731JTTD1601B10 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD1601B10 can be used for catalog matching and distributor lookup.

RES 1.6K OHM 0.1% 1/16W 0603 Product overview: RN731JTTD1601B10 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD1601B10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN731JTTD1601B10
892072-RN731JTTD1601B10
Chip Resistor - Surface Mount - RN731JTTD1601B10 892072-RN731JTTD1601B10
Manufacturer: KOA Speer Win Source Part Number: 892072-RN731JTTD1601 B10 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film Package: Reel - TR Package: 0603 (1608 Metric) Family Name: RN731J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030

Manufacturer: KOA Speer
Win Source Part Number: 892072-RN731JTTD1601B10
Series: RN73
Operating Temperature Range: -55°C ~ 155°C
Features: 1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Package: Reel - TR
Package: 0603 (1608 Metric)
Family Name: RN731J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030

Buy Now Datasheet
Thin Film Resistors 1.6kOhm,0603,0.1%,10 ppm,63mW,50V - 430-RN731JTTD1601B10 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 1.6kOhm,0603,0.1%,10 ppm,63mW,50V
430-RN731JTTD1601B10
Thin Film Resistors 1.6kOhm,0603,0.1%,10 ppm,63mW,50V 430-RN731JTTD1601B10
Thin Film Resistors 1.6kOhm,0603,0.1%,10 ppm,63mW,50V

Thin Film Resistors 1.6kOhm,0603,0.1%,10 ppm,63mW,50V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RN731JTTD1601B10TR-ND 52-RN731JTTD1601B10 892072-RN731JTTD1601B10 430-RN731JTTD1601B10
Product Name Chip Resistor - Surface Mount 16W Resistor Chip Resistor - Surface Mount - RN731JTTD1601B10 Thin Film Resistors 1.6kOhm,0603,0.1%,10 ppm,63mW,50V
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers