The RN731JTTD1540D10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 154 ohms with a tolerance of ±0.5%. It is constructed with a nickel chromium thin film resistor element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The resistor has a power rating of 0.063W at a maximum ambient temperature of 70°C, with a terminal part temperature rating of 75°C. This component is available in a 0603 inch size and is designed for applications requiring precise resistance values. The resistor exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring stable performance across varying temperatures. The product is packaged in a manner that facilitates easy handling and mounting, with options for tape and reel packaging. Engineers should note that this part is marked as end-of-life, with the last time to buy being September 30, 2022, and it is recommended to consider the RN73R as a replacement.
154 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
RES 154 OHM 0.5% 1/16W 0603
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN731JTTD1540D10TR-ND | RN731JTTD1540D10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 154 ohms | 154 ohms |