KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731JTTD1501B25

Description
1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731JTTD1501B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD1501B25TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD1501B25TR-ND
1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

1.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1.5kOhm,0603,0.1%,25 ppm,63mW,50V - 430-RN731JTTD1501B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1.5kOhm,0603,0.1%,25 ppm,63mW,50V
430-RN731JTTD1501B25
Thin Film Resistors - SMD 1.5kOhm,0603,0.1%,25 ppm,63mW,50V 430-RN731JTTD1501B25
Thin Film Resistors - SMD 1.5kOhm,0603,0.1%,25 ppm,63mW,50V

Thin Film Resistors - SMD 1.5kOhm,0603,0.1%,25 ppm,63mW,50V

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN731JTTD1501B25TR-ND 430-RN731JTTD1501B25
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1.5kOhm,0603,0.1%,25 ppm,63mW,50V
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers