KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731JTTD1420D10

Description
142 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote
Description
142 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN731JTTD1420D10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 142 ohms with a tolerance of ±0.5%. It is designed for applications requiring a power rating of 0.063W at an ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The operating temperature range is from -55°C to +155°C, and it has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The product is packaged in a 0603 size format, and its last time to buy was September 30, 2022, with a recommended replacement being the RN73R series. This resistor is suitable for general-purpose applications where precision and reliability are critical.

Datasheet Summary
Powered by GS/AI

The RN731JTTD1420D10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 142 ohms with a tolerance of ±0.5%. It is designed for applications requiring a power rating of 0.063W at an ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The operating temperature range is from -55°C to +155°C, and it has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The product is packaged in a 0603 size format, and its last time to buy was September 30, 2022, with a recommended replacement being the RN73R series. This resistor is suitable for general-purpose applications where precision and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731JTTD1420D10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD1420D10TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD1420D10TR-ND
142 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

142 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN731JTTD1420D10 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN731JTTD1420D10
Chip Resistor - Surface Mount RN731JTTD1420D10
RES 142 OHM 0.5% 1/16W 0603

RES 142 OHM 0.5% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN731JTTD1420D10TR-ND RN731JTTD1420D10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 142 ohms 142 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details