KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731JTTD1372A05

Description
13.7 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
13.7 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731JTTD1372A05TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD1372A05TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD1372A05TR-ND
13.7 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

13.7 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RN731JTTD1372A05TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD225JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details