KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN731JTTD1202B25 RN731JTTD1202B25

Description
Manufacturer: KOA Speer Win Source Part Number: 741266-RN731JTTD1202 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 741266-RN731JTTD1202 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN731JTTD1202B25
741266-RN731JTTD1202B25
Chip Resistor - Surface Mount - RN731JTTD1202B25 741266-RN731JTTD1202B25
Manufacturer: KOA Speer Win Source Part Number: 741266-RN731JTTD1202 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 741266-RN731JTTD1202B25
Manufacturer Homepage: www.koaspeer.com
Reference case: 5k pcs/Per Reel
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - 2019-RN731JTTD1202B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD1202B25TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD1202B25TR-ND
12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

12 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
16W Resistor - 52-RN731JTTD1202B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 12K OHM 0.1% 1/16W 0603 Product overview: RN731JTTD1202B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD1202B25 can be used for catalog matching and distributor lookup.

RES 12K OHM 0.1% 1/16W 0603 Product overview: RN731JTTD1202B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD1202B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistors - SMD 12kOhm,0603,0.1%,25p pm,63mW,50V - 430-RN731JTTD1202B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 12kOhm,0603,0.1%,25p pm,63mW,50V
430-RN731JTTD1202B25
Thin Film Resistors - SMD 12kOhm,0603,0.1%,25p pm,63mW,50V 430-RN731JTTD1202B25
Thin Film Resistors - SMD 12kOhm,0603,0.1%,25p pm,63mW,50V

Thin Film Resistors - SMD 12kOhm,0603,0.1%,25p pm,63mW,50V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 741266-RN731JTTD1202B25 2019-RN731JTTD1202B25TR-ND 52-RN731JTTD1202B25 430-RN731JTTD1202B25
Product Name Chip Resistor - Surface Mount - RN731JTTD1202B25 Chip Resistor - Surface Mount 16W Resistor Thin Film Resistors - SMD 12kOhm,0603,0.1%,25p pm,63mW,50V
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details