10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
RES 10K OHM 0.1% 1/16W 0603 Product overview: RN731JTTD1002B50 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD1002B50 can be used for catalog matching and distributor lookup.
Win Source Part Number: 966369-RN731JTTD1002
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERJ-PB3B1002V; RT0603BRE0710KL; RE0603BRE0710KL; AT0603BRE0710KL; RP73G1J10KBTDF; CPF0603B10KE;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RN731JTTD1002B5
Base Product Number: RN731J
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RN731JTTD1002B50TR-ND | 52-RN731JTTD1002B50 | 966369-RN731JTTD1002B50 |
| Product Name | Chip Resistor - Surface Mount | 16W Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |