RES 1K OHM 0.1% 1/16W 0603 Product overview: RN731JTTD1001B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD1001B25 can be used for catalog matching and distributor lookup.
Manufacturer: KOA Speer
Win Source Part Number: 932321-RN731JTTD1001
Series: RN73
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Package: Reel - TR
Package: 0603 (1608 Metric)
Family Name: RN731J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-RN731JTTD1001B25 | 932321-RN731JTTD1001B25 | 2019-RN731JTTD1001B25TR-ND |
| Product Name | 16W Resistor | Chip Resistor - Surface Mount - RN731JTTD1001B25 | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | |
| Resistance Range | 1000 ohms | ||
| Operating DC Voltage | 75 volts | ||
| Operating AC Voltage | 75 volts |