KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN731JTTD1001B10 RN731JTTD1001B10

Description
Manufacturer: KOA Speer Win Source Part Number: 892070-RN731JTTD1001 B10 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Not For New Designs Family Name: RN731J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 892070-RN731JTTD1001 B10 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Not For New Designs Family Name: RN731J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN731JTTD1001B10
892070-RN731JTTD1001B10
Chip Resistor - Surface Mount - RN731JTTD1001B10 892070-RN731JTTD1001B10
Manufacturer: KOA Speer Win Source Part Number: 892070-RN731JTTD1001 B10 Series: RN73 Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Not For New Designs Family Name: RN731J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030

Manufacturer: KOA Speer
Win Source Part Number: 892070-RN731JTTD1001B10
Series: RN73
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Not For New Designs
Family Name: RN731J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN731JTTD1001B10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD1001B10TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD1001B10TR-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 892070-RN731JTTD1001B10 2019-RN731JTTD1001B10TR-ND
Product Name Chip Resistor - Surface Mount - RN731JTTD1001B10 Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details