KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731JTTD1000B25

Description
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731JTTD1000B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731JTTD1000B25TR-ND
Chip Resistor - Surface Mount 2019-RN731JTTD1000B25TR-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN731JTTD1000B25
733909-RN731JTTD1000B25
Chip Resistor - Surface Mount - RN731JTTD1000B25 733909-RN731JTTD1000B25
Manufacturer: KOA Speer Win Source Part Number: 733909-RN731JTTD1000 B25 Manufacturer Homepage: www.koaspeer.com Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 733909-RN731JTTD1000B25
Manufacturer Homepage: www.koaspeer.com
Reference case: 5k pcs/Per Reel
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
100 OHM 16W Resistor - 52-RN731JTTD1000B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 16W Resistor
52-RN731JTTD1000B25
100 OHM 16W Resistor 52-RN731JTTD1000B25
RES 100 OHM 0.1% 1/16W 0603 Product overview: RN731JTTD1000B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD1000B25 can be used for catalog matching and distributor lookup.

RES 100 OHM 0.1% 1/16W 0603 Product overview: RN731JTTD1000B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN731JTTD1000B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN731JTTD1000B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN731JTTD1000B25
Chip Resistor - Surface Mount RN731JTTD1000B25
RES 100 OHM 0.1% 1/16W 0603

RES 100 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RN731JTTD1000B25TR-ND 733909-RN731JTTD1000B25 52-RN731JTTD1000B25 RN731JTTD1000B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RN731JTTD1000B25 100 OHM 16W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details