KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731ETTP3300B25

Description
330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731ETTP3300B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731ETTP3300B25TR-ND
Chip Resistor - Surface Mount 2019-RN731ETTP3300B25TR-ND
330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 330Ohm,0402,0.1%,25p pm,63mW,25V - 430-RN731ETTP3300B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 330Ohm,0402,0.1%,25p pm,63mW,25V
430-RN731ETTP3300B25
Thin Film Resistors - SMD 330Ohm,0402,0.1%,25p pm,63mW,25V 430-RN731ETTP3300B25
Thin Film Resistors - SMD 330Ohm,0402,0.1%,25p pm,63mW,25V

Thin Film Resistors - SMD 330Ohm,0402,0.1%,25p pm,63mW,25V

Supplier's Site
Chip Resistor - Surface Mount - RN731ETTP3300B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN731ETTP3300B25
Chip Resistor - Surface Mount RN731ETTP3300B25
RES 330 OHM 0.1% 1/16W 0402

RES 330 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RN731ETTP3300B25TR-ND 430-RN731ETTP3300B25 RN731ETTP3300B25
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 330Ohm,0402,0.1%,25p pm,63mW,25V Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details