KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN731ETTP2201B25

Description
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN731ETTP2201B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN731ETTP2201B25TR-ND
Chip Resistor - Surface Mount 2019-RN731ETTP2201B25TR-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN731ETTP2201B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN731ETTP2201B25
Chip Resistor - Surface Mount RN731ETTP2201B25
RES 2.2K OHM 0.1% 1/16W 0402

RES 2.2K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Thin Film Resistors - SMD 2.2kOhm,0402,0.1%,25 ppm,63mW,25V - 430-RN731ETTP2201B25 - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 2.2kOhm,0402,0.1%,25 ppm,63mW,25V
430-RN731ETTP2201B25
Thin Film Resistors - SMD 2.2kOhm,0402,0.1%,25 ppm,63mW,25V 430-RN731ETTP2201B25
Thin Film Resistors - SMD 2.2kOhm,0402,0.1%,25 ppm,63mW,25V

Thin Film Resistors - SMD 2.2kOhm,0402,0.1%,25 ppm,63mW,25V

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 2019-RN731ETTP2201B25TR-ND RN731ETTP2201B25 430-RN731ETTP2201B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistors - SMD 2.2kOhm,0402,0.1%,25 ppm,63mW,25V
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details