KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H3ATTE8250F

Description
825 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
825 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H3ATTE8250FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE8250FTR-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE8250FTR-ND
825 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

825 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 866 OHM 1% - 430-RK73H3ATTE8250F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 866 OHM 1%
430-RK73H3ATTE8250F
Thick Film Resistors - SMD 866 OHM 1% 430-RK73H3ATTE8250F
Thick Film Resistors - SMD 866 OHM 1%

Thick Film Resistors - SMD 866 OHM 1%

Supplier's Site
Chip Resistor - Surface Mount - RK73H3ATTE8250F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H3ATTE8250F
Chip Resistor - Surface Mount RK73H3ATTE8250F
RES 825 OHM 1% 1W 2512

RES 825 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RK73H3ATTE8250FTR-ND 430-RK73H3ATTE8250F RK73H3ATTE8250F
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 866 OHM 1% Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
Resistance Range 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details