KOA Speer Electronics, Inc. 43.2 OHM 1W Resistor RK73H3ATTE43R2F

Description
RES 43.2 OHM 1% 1W 2512 Product overview: RK73H3ATTE43R2F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE43R2F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 43.2 OHM 1% 1W 2512 Product overview: RK73H3ATTE43R2F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE43R2F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
43.2 OHM 1W Resistor - 52-RK73H3ATTE43R2F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43.2 OHM 1W Resistor
52-RK73H3ATTE43R2F
43.2 OHM 1W Resistor 52-RK73H3ATTE43R2F
RES 43.2 OHM 1% 1W 2512 Product overview: RK73H3ATTE43R2F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE43R2F can be used for catalog matching and distributor lookup.

RES 43.2 OHM 1% 1W 2512 Product overview: RK73H3ATTE43R2F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE43R2F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H3ATTE43R2FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE43R2FTR-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE43R2FTR-ND
43.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

43.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H3ATTE43R2FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE43R2FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE43R2FDKR-ND
43.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

43.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H3ATTE43R2FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE43R2FCT-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE43R2FCT-ND
43.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

43.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H3ATTE43R2F
891897-RK73H3ATTE43R2F
Chip Resistor - Surface Mount - RK73H3ATTE43R2F 891897-RK73H3ATTE43R2F
Manufacturer: KOA Speer Win Source Part Number: 891897-RK73H3ATTE43R 2F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 43.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: RK73H3A Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H3ATTE43R2F DKR, 2019-RK73H3ATTE43R2F CT, 2019-RK73H3ATTE43R2F TR

Manufacturer: KOA Speer
Win Source Part Number: 891897-RK73H3ATTE43R2F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 43.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: RK73H3A
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H3ATTE43R2FDKR, 2019-RK73H3ATTE43R2FCT, 2019-RK73H3ATTE43R2FTR

Buy Now Datasheet
Thick Film Resistors 43.2 OHM 1% - 430-RK73H3ATTE43R2F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 43.2 OHM 1%
430-RK73H3ATTE43R2F
Thick Film Resistors 43.2 OHM 1% 430-RK73H3ATTE43R2F
Thick Film Resistors 43.2 OHM 1%

Thick Film Resistors 43.2 OHM 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RK73H3ATTE43R2F 2019-RK73H3ATTE43R2FTR-ND 891897-RK73H3ATTE43R2F 430-RK73H3ATTE43R2F
Product Name 43.2 OHM 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H3ATTE43R2F Thick Film Resistors 43.2 OHM 1%
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Power Rating 1 watts 1 watts 1 watts
Operating DC Voltage 200 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details