KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H3ATTE2R00F

Description
2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H3ATTE2R00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE2R00FTR-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE2R00FTR-ND
2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H3ATTE2R00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE2R00FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE2R00FDKR-ND
2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H3ATTE2R00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE2R00FCT-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE2R00FCT-ND
2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H3ATTE2R00F
932204-RK73H3ATTE2R00F
Chip Resistor - Surface Mount - RK73H3ATTE2R00F 932204-RK73H3ATTE2R00F
Manufacturer: KOA Speer Win Source Part Number: 932204-RK73H3ATTE2R0 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: Reel - TR Package: 2512 (6432 Metric) Family Name: RK73H3A Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H3ATTE2R00F DKR, 2019-RK73H3ATTE2R00F TR, 2019-RK73H3ATTE2R00F CT

Manufacturer: KOA Speer
Win Source Part Number: 932204-RK73H3ATTE2R00F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: Reel - TR
Package: 2512 (6432 Metric)
Family Name: RK73H3A
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H3ATTE2R00FDKR, 2019-RK73H3ATTE2R00FTR, 2019-RK73H3ATTE2R00FCT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H3ATTE2R00F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H3ATTE2R00F
Resistors - Chip Resistor - Surface Mount RK73H3ATTE2R00F
RES 2 OHM 1% 1W 2512

RES 2 OHM 1% 1W 2512

Supplier's Site
Res, 2R, 1%, 1W, 2512 Rohs Compliant Koa - 85AH2304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 1W, 2512 Rohs Compliant Koa
85AH2304
Res, 2R, 1%, 1W, 2512 Rohs Compliant Koa 85AH2304
RES, 2R, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, 2R, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73H3ATTE2R00FTR-ND 932204-RK73H3ATTE2R00F RK73H3ATTE2R00F 85AH2304
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73H3ATTE2R00F Resistors - Chip Resistor - Surface Mount Res, 2R, 1%, 1W, 2512 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric) 2512
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data