KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H3ATTE2610D

Description
261 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
261 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H3ATTE2610DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE2610DTR-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE2610DTR-ND
261 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

261 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RK73H3ATTE2610DTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573303 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details