KOA Speer Electronics, Inc. 200 OHM 1W Resistor RK73H3ATTE2000F

Description
RES 200 OHM 1% 1W 2512 Product overview: RK73H3ATTE2000F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE2000F can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES 200 OHM 1% 1W 2512 Product overview: RK73H3ATTE2000F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE2000F can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H3ATTE2000F is a surface mount chip resistor manufactured by Win Source Electronics, featuring a resistance value of 200 Ohms with a tolerance of ±1%. This resistor is rated for a power dissipation of 1W and is designed in a 2512 (6432 metric) package size. It operates effectively within a temperature range of -55°C to +155°C, making it suitable for a variety of applications, including automotive, as it meets AEC-Q200 standards. The resistor is constructed with a moisture-resistant thick film, ensuring reliability in challenging environments. It is packaged in reels, with a quantity of 4000 units per package, and is compliant with RoHS regulations. This product is ideal for engineers seeking a robust and precise resistor for their electronic designs.

Datasheet Summary
Powered by GS/AI

The RK73H3ATTE2000F is a surface mount chip resistor manufactured by Win Source Electronics, featuring a resistance value of 200 Ohms with a tolerance of ±1%. This resistor is rated for a power dissipation of 1W and is designed in a 2512 (6432 metric) package size. It operates effectively within a temperature range of -55°C to +155°C, making it suitable for a variety of applications, including automotive, as it meets AEC-Q200 standards. The resistor is constructed with a moisture-resistant thick film, ensuring reliability in challenging environments. It is packaged in reels, with a quantity of 4000 units per package, and is compliant with RoHS regulations. This product is ideal for engineers seeking a robust and precise resistor for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
200 OHM 1W Resistor - 52-RK73H3ATTE2000F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 1W Resistor
52-RK73H3ATTE2000F
200 OHM 1W Resistor 52-RK73H3ATTE2000F
RES 200 OHM 1% 1W 2512 Product overview: RK73H3ATTE2000F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE2000F can be used for catalog matching and distributor lookup.

RES 200 OHM 1% 1W 2512 Product overview: RK73H3ATTE2000F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE2000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H3ATTE2000F
891895-RK73H3ATTE2000F
Chip Resistor - Surface Mount - RK73H3ATTE2000F 891895-RK73H3ATTE2000F
Manufacturer: KOA Speer Win Source Part Number: 891895-RK73H3ATTE200 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: Reel - TR Package: 2512 (6432 Metric) Family Name: RK73H3A Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H3ATTE2000F CT, 2019-RK73H3ATTE2000F TR, 2019-RK73H3ATTE2000F DKR

Manufacturer: KOA Speer
Win Source Part Number: 891895-RK73H3ATTE2000F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: Reel - TR
Package: 2512 (6432 Metric)
Family Name: RK73H3A
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H3ATTE2000FCT, 2019-RK73H3ATTE2000FTR, 2019-RK73H3ATTE2000FDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H3ATTE2000FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE2000FCT-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE2000FCT-ND
200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H3ATTE2000FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE2000FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE2000FDKR-ND
200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H3ATTE2000FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE2000FTR-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE2000FTR-ND
200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors 1watts 200ohms 1% - 430-RK73H3ATTE2000F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1watts 200ohms 1%
430-RK73H3ATTE2000F
Thick Film Resistors 1watts 200ohms 1% 430-RK73H3ATTE2000F
Thick Film Resistors 1watts 200ohms 1%

Thick Film Resistors 1watts 200ohms 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RK73H3ATTE2000F 891895-RK73H3ATTE2000F 2019-RK73H3ATTE2000FCT-ND 430-RK73H3ATTE2000F
Product Name 200 OHM 1W Resistor Chip Resistor - Surface Mount - RK73H3ATTE2000F Chip Resistor - Surface Mount Thick Film Resistors 1watts 200ohms 1%
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
Resistance Range 200 ohms 200 ohms 200 ohms
Operating DC Voltage 200 volts 500 volts
Operating AC Voltage 200 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details