KOA Speer Electronics, Inc. 10.7 OHM 1W Resistor RK73H3ATTE10R7F

Description
RES 10.7 OHM 1% 1W 2512 Product overview: RK73H3ATTE10R7F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.7 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.7 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE10R7F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10.7 OHM 1% 1W 2512 Product overview: RK73H3ATTE10R7F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.7 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.7 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE10R7F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.7 OHM 1W Resistor - 52-RK73H3ATTE10R7F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10.7 OHM 1W Resistor
52-RK73H3ATTE10R7F
10.7 OHM 1W Resistor 52-RK73H3ATTE10R7F
RES 10.7 OHM 1% 1W 2512 Product overview: RK73H3ATTE10R7F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.7 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.7 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE10R7F can be used for catalog matching and distributor lookup.

RES 10.7 OHM 1% 1W 2512 Product overview: RK73H3ATTE10R7F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.7 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.7 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE10R7F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H3ATTE10R7F
733852-RK73H3ATTE10R7F
Chip Resistor - Surface Mount - RK73H3ATTE10R7F 733852-RK73H3ATTE10R7F
Manufacturer: KOA Speer Win Source Part Number: 733852-RK73H3ATTE10R 7F Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 733852-RK73H3ATTE10R7F
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - 2019-RK73H3ATTE10R7FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE10R7FTR-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE10R7FTR-ND
10.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
RES 10.7 OHM 1% 1W 2512 - 430-RK73H3ATTE10R7F - Utmel Electronic Limited
Hong Kong, China
RES 10.7 OHM 1% 1W 2512
430-RK73H3ATTE10R7F
RES 10.7 OHM 1% 1W 2512 430-RK73H3ATTE10R7F
RES 10.7 OHM 1% 1W 2512

RES 10.7 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RK73H3ATTE10R7F 733852-RK73H3ATTE10R7F 2019-RK73H3ATTE10R7FTR-ND 430-RK73H3ATTE10R7F
Product Name 10.7 OHM 1W Resistor Chip Resistor - Surface Mount - RK73H3ATTE10R7F Chip Resistor - Surface Mount RES 10.7 OHM 1% 1W 2512
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
Resistance Range 10.7 ohms 10.7 ohms 10.7 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details