KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H3ATTE10R0F RK73H3ATTE10R0F

Description
Manufacturer: KOA Speer Win Source Part Number: 891894-RK73H3ATTE10R 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: Reel - TR Package: 2512 (6432 Metric) Family Name: RK73H3A Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H3ATTE10R0F TR, 2019-RK73H3ATTE10R0F DKR, 2019-RK73H3ATTE10R0F CT
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 891894-RK73H3ATTE10R 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: Reel - TR Package: 2512 (6432 Metric) Family Name: RK73H3A Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H3ATTE10R0F TR, 2019-RK73H3ATTE10R0F DKR, 2019-RK73H3ATTE10R0F CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H3ATTE10R0F
891894-RK73H3ATTE10R0F
Chip Resistor - Surface Mount - RK73H3ATTE10R0F 891894-RK73H3ATTE10R0F
Manufacturer: KOA Speer Win Source Part Number: 891894-RK73H3ATTE10R 0F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: Reel - TR Package: 2512 (6432 Metric) Family Name: RK73H3A Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H3ATTE10R0F TR, 2019-RK73H3ATTE10R0F DKR, 2019-RK73H3ATTE10R0F CT

Manufacturer: KOA Speer
Win Source Part Number: 891894-RK73H3ATTE10R0F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: Reel - TR
Package: 2512 (6432 Metric)
Family Name: RK73H3A
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H3ATTE10R0FTR, 2019-RK73H3ATTE10R0FDKR, 2019-RK73H3ATTE10R0FCT

Buy Now Datasheet
10 OHM 1W Resistor - 52-RK73H3ATTE10R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 1W Resistor
52-RK73H3ATTE10R0F
10 OHM 1W Resistor 52-RK73H3ATTE10R0F
RES 10 OHM 1% 1W 2512 Product overview: RK73H3ATTE10R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE10R0F can be used for catalog matching and distributor lookup.

RES 10 OHM 1% 1W 2512 Product overview: RK73H3ATTE10R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE10R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H3ATTE10R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE10R0FTR-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE10R0FTR-ND
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H3ATTE10R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE10R0FCT-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE10R0FCT-ND
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H3ATTE10R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE10R0FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE10R0FDKR-ND
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H3ATTE10R0F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H3ATTE10R0F
Resistors - Chip Resistor - Surface Mount RK73H3ATTE10R0F
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, 10R, 1%, 1W, 2512 Rohs Compliant Koa - 85AH2289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 1W, 2512 Rohs Compliant Koa
85AH2289
Res, 10R, 1%, 1W, 2512 Rohs Compliant Koa 85AH2289
RES, 10R, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, 10R, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 891894-RK73H3ATTE10R0F 52-RK73H3ATTE10R0F 2019-RK73H3ATTE10R0FTR-ND RK73H3ATTE10R0F 85AH2289
Product Name Chip Resistor - Surface Mount - RK73H3ATTE10R0F 10 OHM 1W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 10R, 1%, 1W, 2512 Rohs Compliant Koa
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512
Resistance Range 10 ohms 10 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9312FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details