KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H3ATTE1001F RK73H3ATTE1001F

Description
Manufacturer: KOA Speer Win Source Part Number: 932203-RK73H3ATTE100 1F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: RK73H3A Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H3ATTE1001F CT, 2019-RK73H3ATTE1001F DKR, 2019-RK73H3ATTE1001F TR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932203-RK73H3ATTE100 1F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: RK73H3A Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H3ATTE1001F CT, 2019-RK73H3ATTE1001F DKR, 2019-RK73H3ATTE1001F TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H3ATTE1001F
932203-RK73H3ATTE1001F
Chip Resistor - Surface Mount - RK73H3ATTE1001F 932203-RK73H3ATTE1001F
Manufacturer: KOA Speer Win Source Part Number: 932203-RK73H3ATTE100 1F Series: RK73H Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: RK73H3A Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73H3ATTE1001F CT, 2019-RK73H3ATTE1001F DKR, 2019-RK73H3ATTE1001F TR

Manufacturer: KOA Speer
Win Source Part Number: 932203-RK73H3ATTE1001F
Series: RK73H
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: RK73H3A
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73H3ATTE1001FCT, 2019-RK73H3ATTE1001FDKR, 2019-RK73H3ATTE1001FTR

Buy Now Datasheet
1W Resistor - 52-RK73H3ATTE1001F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1K OHM 1% 1W 2512 Product overview: RK73H3ATTE1001F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE1001F can be used for catalog matching and distributor lookup.

RES 1K OHM 1% 1W 2512 Product overview: RK73H3ATTE1001F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H3ATTE1001F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H3ATTE1001FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE1001FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE1001FDKR-ND
1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H3ATTE1001FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE1001FTR-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE1001FTR-ND
1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H3ATTE1001FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H3ATTE1001FCT-ND
Chip Resistor - Surface Mount 2019-RK73H3ATTE1001FCT-ND
1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RK73H3ATTE1001F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73H3ATTE1001F
Resistors - Chip Resistor - Surface Mount RK73H3ATTE1001F
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 932203-RK73H3ATTE1001F 52-RK73H3ATTE1001F 2019-RK73H3ATTE1001FDKR-ND RK73H3ATTE1001F
Product Name Chip Resistor - Surface Mount - RK73H3ATTE1001F 1W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512
Resistance Range 1000 ohms 1000 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details