KOA Speer Electronics, Inc. Connectors,Interconnects RK73H3ATTE1000F

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: SP3 Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Composition: Wirewound Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: SP3 Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Composition: Wirewound Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: SP3 Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Composition: Wirewound Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: SP3
Product Status: Last Time Buy
Resistance (Ohms): 45k
Tolerance: ±20%
Composition: Wirewound
Power (Watts): 30 W
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-F3AC5-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAVG - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers