KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73H3ATE10R0F RK73H3ATE10R0F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088525-RK73H3ATE10R 0F Voltage Rating: 200 V Length: 6.3 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 10 Ω Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): RK73H3ATE10R0FRK 73H3ATE10R0F; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088525-RK73H3ATE10R 0F Voltage Rating: 200 V Length: 6.3 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 10 Ω Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): RK73H3ATE10R0FRK 73H3ATE10R0F; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73H3ATE10R0F - 1088525-RK73H3ATE10R0F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73H3ATE10R0F
1088525-RK73H3ATE10R0F
Chip Resistor - Surface Mount - RK73H3ATE10R0F 1088525-RK73H3ATE10R0F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088525-RK73H3ATE10R 0F Voltage Rating: 200 V Length: 6.3 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 10 Ω Power Rating: 1 W Width: 3.1 mm Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): RK73H3ATE10R0FRK 73H3ATE10R0F; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088525-RK73H3ATE10R0F
Voltage Rating: 200 V
Length: 6.3 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 10 Ω
Power Rating: 1 W
Width: 3.1 mm
Categories: Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): RK73H3ATE10R0FRK 73H3ATE10R0F;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1088525-RK73H3ATE10R0F
Product Name Chip Resistor - Surface Mount - RK73H3ATE10R0F
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 10 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details