KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2HTTE8202D

Description
82 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
82 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H2HTTE8202D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 82 kΩ with a tolerance of ±0.5%. It is designed for applications requiring precision and reliability, with a power rating of 0.5W. The resistor is constructed using a thick film technology that ensures excellent heat and weather resistance, making it suitable for both flow and reflow soldering processes. It complies with EU RoHS regulations, ensuring that it is free from hazardous substances. The operating temperature range for this component is -55°C to +125°C, and it has been AEC-Q200 tested, indicating its suitability for automotive applications. The RK73H series offers a wide range of sizes and resistance values, making it versatile for various engineering projects.

Datasheet Summary
Powered by GS/AI

The RK73H2HTTE8202D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 82 kΩ with a tolerance of ±0.5%. It is designed for applications requiring precision and reliability, with a power rating of 0.5W. The resistor is constructed using a thick film technology that ensures excellent heat and weather resistance, making it suitable for both flow and reflow soldering processes. It complies with EU RoHS regulations, ensuring that it is free from hazardous substances. The operating temperature range for this component is -55°C to +125°C, and it has been AEC-Q200 tested, indicating its suitability for automotive applications. The RK73H series offers a wide range of sizes and resistance values, making it versatile for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2HTTE8202DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE8202DTR-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE8202DTR-ND
82 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H2HTTE8202D - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2HTTE8202D
Chip Resistor - Surface Mount RK73H2HTTE8202D
RES 82K OHM 0.5% 3/4W 2010

RES 82K OHM 0.5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RK73H2HTTE8202DTR-ND RK73H2HTTE8202D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details