The RK73H2HTTE6202D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 62 kΩ with a tolerance of ±0.5%. It is designed for applications requiring precise resistance values and is suitable for both flow and reflow soldering processes. The resistor is constructed with a metal glaze thick film, ensuring excellent heat and weather resistance. It complies with EU RoHS regulations, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, and it has a power rating of 0.25W. The resistor is AEC-Q200 tested, indicating its reliability for automotive applications. This component is available in a 2010 package size, making it compatible with a wide range of PCB designs.
62 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 62K OHM 0.5% 3/4W 2010
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73H2HTTE6202DTR-ND | RK73H2HTTE6202D |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |