KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2HTTE60R4D

Description
60.4 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
60.4 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H2HTTE60R4D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 60.4 ohms with a tolerance of ±0.5%. It is designed for a power rating of 0.25W and operates within a temperature range of -55°C to +125°C. The resistor is constructed using a thick film technology, ensuring excellent heat and weather resistance. It is suitable for both flow and reflow soldering processes and complies with EU RoHS regulations for lead-free terminations. The product has been AEC-Q200 tested, making it suitable for automotive applications. The RK73H series offers a variety of sizes, and this specific part is packaged in a 2010 size format.

Datasheet Summary
Powered by GS/AI

The RK73H2HTTE60R4D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 60.4 ohms with a tolerance of ±0.5%. It is designed for a power rating of 0.25W and operates within a temperature range of -55°C to +125°C. The resistor is constructed using a thick film technology, ensuring excellent heat and weather resistance. It is suitable for both flow and reflow soldering processes and complies with EU RoHS regulations for lead-free terminations. The product has been AEC-Q200 tested, making it suitable for automotive applications. The RK73H series offers a variety of sizes, and this specific part is packaged in a 2010 size format.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2HTTE60R4DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE60R4DTR-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE60R4DTR-ND
60.4 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

60.4 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H2HTTE60R4D - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2HTTE60R4D
Chip Resistor - Surface Mount RK73H2HTTE60R4D
RES 60.4 OHM 0.5% 3/4W 2010

RES 60.4 OHM 0.5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RK73H2HTTE60R4DTR-ND RK73H2HTTE60R4D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details