KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2HTTE5761D

Description
5.76 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
5.76 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H2HTTE5761D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 5.76 kΩ with a tolerance of ±0.5%. It is designed for applications requiring precise resistance values and is suitable for both flow and reflow soldering processes. The resistor has a power rating of 0.25W and operates within a temperature range of -55°C to +155°C. It is constructed using a thick film technology that ensures excellent heat and weather resistance. The product meets EU RoHS requirements and is AEC-Q200 tested, making it suitable for automotive applications. The resistor is available in a 2010 package size, which is commonly used in various electronic devices.

Datasheet Summary
Powered by GS/AI

The RK73H2HTTE5761D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 5.76 kΩ with a tolerance of ±0.5%. It is designed for applications requiring precise resistance values and is suitable for both flow and reflow soldering processes. The resistor has a power rating of 0.25W and operates within a temperature range of -55°C to +155°C. It is constructed using a thick film technology that ensures excellent heat and weather resistance. The product meets EU RoHS requirements and is AEC-Q200 tested, making it suitable for automotive applications. The resistor is available in a 2010 package size, which is commonly used in various electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2HTTE5761DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE5761DTR-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE5761DTR-ND
5.76 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

5.76 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H2HTTE5761D - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2HTTE5761D
Chip Resistor - Surface Mount RK73H2HTTE5761D
RES 5.76K OHM 0.5% 3/4W 2010

RES 5.76K OHM 0.5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RK73H2HTTE5761DTR-ND RK73H2HTTE5761D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers