KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2HTTE4753D

Description
475 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
475 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H2HTTE4753D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 475 kΩ with a tolerance of ±0.5%. It is designed for applications requiring precision and reliability, with a power rating of 0.25W and a temperature coefficient of resistance (TCR) of ±200 ppm/°C. The resistor operates within an ambient temperature range of -55°C to +125°C and can withstand a maximum overload voltage of 200V. It is suitable for both flow and reflow soldering processes and complies with EU RoHS regulations for lead-free terminations. The RK73H series is AEC-Q200 tested, making it suitable for automotive applications. This resistor is ideal for engineers looking for a reliable component for high-performance electronic designs.

Datasheet Summary
Powered by GS/AI

The RK73H2HTTE4753D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 475 kΩ with a tolerance of ±0.5%. It is designed for applications requiring precision and reliability, with a power rating of 0.25W and a temperature coefficient of resistance (TCR) of ±200 ppm/°C. The resistor operates within an ambient temperature range of -55°C to +125°C and can withstand a maximum overload voltage of 200V. It is suitable for both flow and reflow soldering processes and complies with EU RoHS regulations for lead-free terminations. The RK73H series is AEC-Q200 tested, making it suitable for automotive applications. This resistor is ideal for engineers looking for a reliable component for high-performance electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2HTTE4753DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE4753DTR-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE4753DTR-ND
475 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

475 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H2HTTE4753D - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2HTTE4753D
Chip Resistor - Surface Mount RK73H2HTTE4753D
RES 475K OHM 0.5% 3/4W 2010

RES 475K OHM 0.5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RK73H2HTTE4753DTR-ND RK73H2HTTE4753D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details