The RK73H2HTTE4750D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 475 ohms with a tolerance of ±0.5%. It is designed for applications requiring precise resistance values and is suitable for both flow and reflow soldering processes. The resistor is constructed with a thick film technology that ensures excellent heat and weather resistance. It meets EU RoHS requirements, making it compliant for use in environmentally sensitive applications. The operating temperature range is from -55°C to +125°C, with a maximum power rating of 0.25W. This component is AEC-Q200 tested, indicating its reliability for automotive applications. The RK73H series offers a wide range of sizes and resistance values, making it versatile for various engineering projects.
475 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES 475 OHM 0.5% 3/4W 2010
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73H2HTTE4750DTR-ND | RK73H2HTTE4750D |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 475 ohms | 475 ohms |