KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2HTTE4530D

Description
453 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
453 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2HTTE4530DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE4530DTR-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE4530DTR-ND
453 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

453 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H2HTTE4530D - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2HTTE4530D
Chip Resistor - Surface Mount RK73H2HTTE4530D
RES 453 OHM 0.5% 3/4W 2010

RES 453 OHM 0.5% 3/4W 2010

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73H2HTTE4530D - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2HTTE4530D
Chip Resistor - Surface Mount RK73H2HTTE4530D
RES 453 OHM 0.5% 3/4W 2010

RES 453 OHM 0.5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 2019-RK73H2HTTE4530DTR-ND RK73H2HTTE4530D RK73H2HTTE4530D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD223GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details