KOA Speer Electronics, Inc. 383 OHM 4W Resistor RK73H2HTTE3830F

Description
RES 383 OHM 1% 3/4W 2010 Product overview: RK73H2HTTE3830F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 383 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 383 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2HTTE3830F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 383 OHM 1% 3/4W 2010 Product overview: RK73H2HTTE3830F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 383 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 383 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2HTTE3830F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
383 OHM 4W Resistor - 52-RK73H2HTTE3830F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
383 OHM 4W Resistor
52-RK73H2HTTE3830F
383 OHM 4W Resistor 52-RK73H2HTTE3830F
RES 383 OHM 1% 3/4W 2010 Product overview: RK73H2HTTE3830F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 383 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 383 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2HTTE3830F can be used for catalog matching and distributor lookup.

RES 383 OHM 1% 3/4W 2010 Product overview: RK73H2HTTE3830F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 383 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 383 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73H2HTTE3830F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2HTTE3830FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE3830FCT-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE3830FCT-ND
383 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

383 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2HTTE3830FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE3830FDKR-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE3830FDKR-ND
383 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

383 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73H2HTTE3830FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE3830FTR-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE3830FTR-ND
383 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

383 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
974569-RK73H2HTTE3830F
Resistors - Chip Resistor - Surface Mount 974569-RK73H2HTTE3830F
Win Source Part Number: 974569-RK73H2HTTE383 0F Category: Resistors>Chip Resistor - Surface Mount Series: RK73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 383 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73H2HTTE3830F CT,2019-RK73H2HTTE38 30FDKR,2019-RK73H2HT TE3830FTR Base Product Number: RK73H2H

Win Source Part Number: 974569-RK73H2HTTE3830F
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 383 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73H2HTTE3830FCT,2019-RK73H2HTTE3830FDKR,2019-RK73H2HTTE3830FTR
Base Product Number: RK73H2H

Buy Now Datasheet
Res, 383R, 1%, 0.75W, 2010 Rohs Compliant Koa - 85AH2264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383R, 1%, 0.75W, 2010 Rohs Compliant Koa
85AH2264
Res, 383R, 1%, 0.75W, 2010 Rohs Compliant Koa 85AH2264
RES, 383R, 1%, 0.75W, 2010 ROHS COMPLIANT: YES

RES, 383R, 1%, 0.75W, 2010 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RK73H2HTTE3830F 2019-RK73H2HTTE3830FCT-ND 974569-RK73H2HTTE3830F 85AH2264
Product Name 383 OHM 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 383R, 1%, 0.75W, 2010 Rohs Compliant Koa
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2010 (5025 Metric) 2010; 2010 2010
Resistance Range 383 ohms 383 ohms 383 ohms
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4754FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details