KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73H2HTTE3740D

Description
374 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
374 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73H2HTTE3740D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 374 ohms with a tolerance of ±0.5%. It is designed for applications requiring precise resistance values and is suitable for both flow and reflow soldering processes. The resistor is constructed with a metal glaze thick film, ensuring excellent heat and weather resistance. It complies with EU RoHS regulations, making it a suitable choice for environmentally conscious designs. The operating temperature range for this resistor is -55°C to +155°C, with a power rating of 0.25W. Additionally, it has been AEC-Q200 tested, indicating its reliability for automotive applications. The RK73H series offers a wide range of sizes and resistance values, making it versatile for various engineering projects.

Datasheet Summary
Powered by GS/AI

The RK73H2HTTE3740D is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 374 ohms with a tolerance of ±0.5%. It is designed for applications requiring precise resistance values and is suitable for both flow and reflow soldering processes. The resistor is constructed with a metal glaze thick film, ensuring excellent heat and weather resistance. It complies with EU RoHS regulations, making it a suitable choice for environmentally conscious designs. The operating temperature range for this resistor is -55°C to +155°C, with a power rating of 0.25W. Additionally, it has been AEC-Q200 tested, indicating its reliability for automotive applications. The RK73H series offers a wide range of sizes and resistance values, making it versatile for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73H2HTTE3740DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73H2HTTE3740DTR-ND
Chip Resistor - Surface Mount 2019-RK73H2HTTE3740DTR-ND
374 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

374 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73H2HTTE3740D - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RK73H2HTTE3740D
Chip Resistor - Surface Mount RK73H2HTTE3740D
RES 374 OHM 0.5% 3/4W 2010

RES 374 OHM 0.5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RK73H2HTTE3740DTR-ND RK73H2HTTE3740D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details